Kyocera Corporation Tantalum Capacitors TAJT335K025RNJ

Description
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 3.5Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJT335K025RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJT335K025RNJ-ND
Tantalum Capacitors TAJT335K025RNJ-ND
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 3.5Ohm

3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJT335K025RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJT335K025RNJ
Tantalum Capacitors TAJT335K025RNJ
CAP TANT 3.3UF 10% 25V 1411

CAP TANT 3.3UF 10% 25V 1411

Supplier's Site Datasheet
Capacitor Tant, 3.3Uf, 25V, 1210 10%; Capacitance Kyocera Avx - 54J4009 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 25V, 1210 10%; Capacitance Kyocera Avx
54J4009
Capacitor Tant, 3.3Uf, 25V, 1210 10%; Capacitance Kyocera Avx 54J4009
CAPACITOR TANT, 3.3UF, 25V, 1210 10%; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:3.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 25V, 1210 10%; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:3.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJT335K025RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJT335K025RNJ
Capacitors - Tantalum Capacitors TAJT335K025RNJ
CAP TANT 3.3UF 10% 25V 1411

CAP TANT 3.3UF 10% 25V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJT335K025RNJ-ND TAJT335K025RNJ 54J4009 TAJT335K025RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 3.3Uf, 25V, 1210 10%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 135LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details