Cap Tant Solid 2.2uF 6.3V R CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 20 Ohm 125°C T/R Product overview: TAJR225M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 6.3V, 20 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 6.3V, 20 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJR225M006RNJ can be used for catalog matching and distributor lookup.
2.2µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 20Ohm
CAP TANT 2.2UF 20% 6.3V 0805
CAP TANT 2.2UF 20% 6.3V 0805
CAPACITOR TANT, 2.2UF, 6.3V, 0805 20%; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:20ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:52mA RoHS Compliant: Yes
CAP, TANTALUM, 2.2UF, 6V, CASE R; Capacitance:2.2µF; Voltage(DC):6V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:20ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:52mA; Case Size:0805 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAJR225M006RNJ | TAJR225M006RNJ-ND | TAJR225M006RNJ | TAJR225M006RNJ | 73R9160 | 54J3800 |
| Product Name | SMD 2.2uF 6.3V 20 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 2.2Uf, 6.3V, 0805 20%; Capacitance Kyocera Avx | Cap, Tantalum, 2.2Uf, 6V, Case R; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | Yes | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6 volts | ||
| Packing Method | Tape and Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel | Tape Reel |