Kyocera Corporation Tantalum Capacitors TAJS474M035RNJ

Description
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 12Ohm
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 12Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJS474M035RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJS474M035RNJ-ND
Tantalum Capacitors TAJS474M035RNJ-ND
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 12Ohm

0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitor, 0.47Uf, 35V, 1206 20%; Capacitance Kyocera Avx - 73R9191 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.47Uf, 35V, 1206 20%; Capacitance Kyocera Avx
73R9191
Tantalum Capacitor, 0.47Uf, 35V, 1206 20%; Capacitance Kyocera Avx 73R9191
TANTALUM CAPACITOR, 0.47UF, 35V, 1206 20%; Capacitance:0.47µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:12ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:74mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.47UF, 35V, 1206 20%; Capacitance:0.47µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:12ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:74mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 0.47Uf, 35V, 1206 20%; Capacitance Kyocera Avx - 54J3929 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.47Uf, 35V, 1206 20%; Capacitance Kyocera Avx
54J3929
Capacitor Tant, 0.47Uf, 35V, 1206 20%; Capacitance Kyocera Avx 54J3929
CAPACITOR TANT, 0.47UF, 35V, 1206 20%; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:12ohm RoHS Compliant: Yes

CAPACITOR TANT, 0.47UF, 35V, 1206 20%; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:12ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJS474M035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJS474M035RNJ
Tantalum Capacitors TAJS474M035RNJ
CAP TANT 0.47UF 20% 35V 1206

CAP TANT 0.47UF 20% 35V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJS474M035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJS474M035RNJ
Capacitors - Tantalum Capacitors TAJS474M035RNJ
CAP TANT 0.47UF 20% 35V 1206

CAP TANT 0.47UF 20% 35V 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJS474M035RNJ-ND 73R9191 54J3929 TAJS474M035RNJ TAJS474M035RNJ
Product Name Tantalum Capacitors Tantalum Capacitor, 0.47Uf, 35V, 1206 20%; Capacitance Kyocera Avx Capacitor Tant, 0.47Uf, 35V, 1206 20%; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL226M016S1D-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701137 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers