22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.8Ohm
CAP TANT 22UF 10% 6.3V 1206
CAP TANT 22UF 10% 6.3V 1206
CAPACITOR TANT, 22UF, 6.3V, 1206 10%; Capacitance:22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.8ohm RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJS226K006RNJ-ND | TAJS226K006RNJ | TAJS226K006RNJ | 54J3904 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 22Uf, 6.3V, 1206 10%; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |