AVX Corporation Tantalum Capacitors TAJP105K025ANJV

Description
1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 11Ohm @ 100kHz
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 11Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJP105K025ANJVTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJP105K025ANJVTR-ND
Tantalum Capacitors 478-TAJP105K025ANJVTR-ND
1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 11Ohm @ 100kHz

1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 11Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TAJP105K025ANJV - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJP105K025ANJV
Tantalum Capacitors TAJP105K025ANJV
CAP TANT 1UF 10% 25V 0805

CAP TANT 1UF 10% 25V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJP105K025ANJV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJP105K025ANJV
Capacitors - Tantalum Capacitors TAJP105K025ANJV
CAP TANT 1UF 10% 25V 0805

CAP TANT 1UF 10% 25V 0805

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TAJP105K025ANJVTR-ND TAJP105K025ANJV TAJP105K025ANJV
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC475K050P06-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers