Manufacturer: AVX Corporation
Win Source Part Number: 1105355-TAJT226M010R
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Capacitance: 22μF
Tolerance: ±20%
Manufacturer Size Code: T
ESR: 2.2 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.2Ohm
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.2Ohm
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.2Ohm
Cap Tant Solid 22uF 10V T CASE 20% (3.5 X 2.8 X 1.2mm) Inward L SMD 3528-12 2.2 Ohm 125°C T/R Product overview: TAJT226M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 2.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 2.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJT226M010RNJ can be used for catalog matching and distributor lookup.
TANTALUM CAPACITOR, 22UF, 10V, 1210 20%, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:2.2ohm; Manufacturer Size Code:T; Failure Rate:-; Case Size:1210 RoHS Compliant: Yes
TANTALUM CAPACITOR, 22UF, 10V, 1210 20%; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:2.2ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:191mA RoHS Compliant: Yes
CAP TANT 22UF 20% 10V 1411
CAP TANT 22UF 20% 10V 1411
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1105355-TAJT226M010RNJ | 478-TAJT226M010RNJDKR-ND | 478-TAJT226M010RNJTR-ND | 59-TAJT226M010RNJ | 65M4955 | TAJT226M010RNJ | TAJT226M010RNJ |
| Product Name | Tantalum Capacitors - TAJT226M010RNJ | Tantalum Capacitors | Tantalum Capacitors | SMD 22uF 10V 2.2 Ohm Capacitor | Tantalum Capacitor, 22Uf, 10V, 1210 20%, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts |