AVX Corporation SMD 1uF 16V 15 Ohm Capacitor TAJS105K016RNJ

Description
Cap Tant Solid 1uF 16V S CASE 10% (3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 15 Ohm 125°C T/R Product overview: TAJS105K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V, 15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, 15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJS105K016RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 1uF 16V S CASE 10% (3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 15 Ohm 125°C T/R Product overview: TAJS105K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V, 15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, 15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJS105K016RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1uF 16V 15 Ohm Capacitor
59-TAJS105K016RNJ
SMD 1uF 16V 15 Ohm Capacitor 59-TAJS105K016RNJ
Cap Tant Solid 1uF 16V S CASE 10% (3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 15 Ohm 125°C T/R Product overview: TAJS105K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V, 15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, 15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJS105K016RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 16V S CASE 10% (3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 15 Ohm 125°C T/R Product overview: TAJS105K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V, 15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, 15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJS105K016RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-TAJS105K016RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJS105K016RNJTR-ND
Tantalum Capacitors 478-TAJS105K016RNJTR-ND
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 15Ohm

1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 15Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJS105K016RNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJS105K016RNJDKR-ND
Tantalum Capacitors 478-TAJS105K016RNJDKR-ND
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 15Ohm

1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 15Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJS105K016RNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJS105K016RNJCT-ND
Tantalum Capacitors 478-TAJS105K016RNJCT-ND
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 15Ohm

1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 15Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJS105K016RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJS105K016RNJ
Capacitors - Tantalum Capacitors TAJS105K016RNJ
CAP TANT 1UF 10% 16V 1206

CAP TANT 1UF 10% 16V 1206

Supplier's Site
Tantalum Capacitor, 1Uf, 16V, 15 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx - 09R1357 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 16V, 15 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx
09R1357
Tantalum Capacitor, 1Uf, 16V, 15 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx 09R1357
TANTALUM CAPACITOR, 1UF, 16V, 15 OHM, 0.1, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:15ohm; Manufacturer Size Code:S; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 16V, 15 OHM, 0.1, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:15ohm; Manufacturer Size Code:S; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum, 1Uf, 16V, 1206; Capacitance Kyocera Avx - 10R5855 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 1Uf, 16V, 1206; Capacitance Kyocera Avx
10R5855
Capacitor, Tantalum, 1Uf, 16V, 1206; Capacitance Kyocera Avx 10R5855
CAPACITOR, TANTALUM, 1UF, 16V, 1206; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:15ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:66mA; Case Size:1206RoHS Compliant: Yes

CAPACITOR, TANTALUM, 1UF, 16V, 1206; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:15ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:66mA; Case Size:1206RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJS105K016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJS105K016RNJ
Tantalum Capacitors TAJS105K016RNJ
CAP TANT 1UF 10% 16V 1206

CAP TANT 1UF 10% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJS105K016RNJ 478-TAJS105K016RNJTR-ND 478-TAJS105K016RNJDKR-ND TAJS105K016RNJ 09R1357 10R5855 TAJS105K016RNJ
Product Name SMD 1uF 16V 15 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 1Uf, 16V, 15 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx Capacitor, Tantalum, 1Uf, 16V, 1206; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C264U050DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 260000 microF
View Details
3 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details