Kyocera Corporation Tantalum Capacitors TAJS155K025RNJ

Description
1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 5.4Ohm
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 5.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJS155K025RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJS155K025RNJ-ND
Tantalum Capacitors TAJS155K025RNJ-ND
1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 5.4Ohm

1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 5.4Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJS155K025RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJS155K025RNJ
Tantalum Capacitors TAJS155K025RNJ
CAP TANT 1.5UF 10% 25V 1206

CAP TANT 1.5UF 10% 25V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJS155K025RNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJS155K025RNJ
Capacitors - Tantalum Capacitors TAJS155K025RNJ
CAP TANT 1.5UF 10% 25V 1206

CAP TANT 1.5UF 10% 25V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TAJS155K025RNJ-ND TAJS155K025RNJ TAJS155K025RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 227XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details