150µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES
CAP TANT 150UF 10% 10V 2312
CAP TANT 150UF 10% 10V 2312
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJF157K010RNJ-ND | 74T5358 | TAJF157K010RNJ | TAJF157K010RNJ |
| Product Name | Tantalum Capacitors | Tantalum Chips / T&r Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF |