Kyocera Corporation Tantalum Capacitors TAJS225M006RNJ

Description
2.2µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 18Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 18Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3966-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3966-1-ND
Tantalum Capacitors 478-3966-1-ND
2.2µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 18Ohm

2.2µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 18Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3966-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3966-6-ND
Tantalum Capacitors 478-3966-6-ND
2.2µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 18Ohm

2.2µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 18Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3966-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3966-2-ND
Tantalum Capacitors 478-3966-2-ND
2.2µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 18Ohm

2.2µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 18Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 2.2uF 6.3V 18 Ohm Capacitor
59-TAJS225M006RNJ
SMD 2.2uF 6.3V 18 Ohm Capacitor 59-TAJS225M006RNJ
Cap Tant Solid 2.2uF 6.3V S CASE 20% (3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 18 Ohm 125°C T/R Product overview: TAJS225M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 6.3V, 18 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 6.3V, 18 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJS225M006RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 2.2uF 6.3V S CASE 20% (3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 18 Ohm 125°C T/R Product overview: TAJS225M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 6.3V, 18 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 6.3V, 18 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJS225M006RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Chips Rohs Compliant Kyocera Avx - 52R6623 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips Rohs Compliant Kyocera Avx
52R6623
Tantalum Chips Rohs Compliant Kyocera Avx 52R6623
TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site
CAP TANT 2.2UF 20% 6.3V 1206 - 66-TAJS225M006RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 2.2UF 20% 6.3V 1206
66-TAJS225M006RNJ
CAP TANT 2.2UF 20% 6.3V 1206 66-TAJS225M006RNJ
CAP TANT 2.2UF 20% 6.3V 1206

CAP TANT 2.2UF 20% 6.3V 1206

Supplier's Site
Tantalum Capacitors - TAJS225M006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJS225M006RNJ
Tantalum Capacitors TAJS225M006RNJ
CAP TANT 2.2UF 20% 6.3V 1206

CAP TANT 2.2UF 20% 6.3V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJS225M006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJS225M006RNJ
Capacitors - Tantalum Capacitors TAJS225M006RNJ
CAP TANT 2.2UF 20% 6.3V 1206

CAP TANT 2.2UF 20% 6.3V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3966-1-ND 478-3966-6-ND 59-TAJS225M006RNJ 52R6623 66-TAJS225M006RNJ TAJS225M006RNJ TAJS225M006RNJ
Product Name Tantalum Capacitors Tantalum Capacitors SMD 2.2uF 6.3V 18 Ohm Capacitor Tantalum Chips Rohs Compliant Kyocera Avx CAP TANT 2.2UF 20% 6.3V 1206 Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187XMPL2R5MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details