DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 1000 1300 1350 1400 1450 1500 1550 1600 1610 1620 1630 1640 1650 1659 1660 1661 1662 1663 1664 1665 1666 1667 1668 1669 1670 1671 1680 1690 1700 1710 1720 1730 1750 1800 1808
Product Name Notes
10µF Molded Tantalum Capacitors 35V 2915 (7338 Metric) 500mOhm @ 100kHz
100µF Molded Tantalum Capacitors 10V 2915 (7338 Metric) 180mOhm @ 100kHz
15µF Molded Tantalum Capacitors 25V 2915 (7338 Metric) 1Ohm
15µF Molded Tantalum Capacitors 25V 2915 (7338 Metric) 200mOhm @ 100kHz
CAP TANT
Tantalum Capacitors

<< Prev Next >>