470µF Molded Tantalum Capacitors 2.5V 2312 (6032 Metric) 300mOhm @ 100kHz
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES
CAP TANT 470UF 10% 2.5V 2312
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJF477K002RNJTR-ND | 63W9114 | TAJF477K002RNJ |
| Product Name | Tantalum Capacitors | Tantalum Chips / T&r Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 470 microF | 470 microF |