Kyocera Corporation Tantalum Capacitors TAJS475K016RNJ

Description
CAP TANT 4.7UF 10% 16V 1206
Request a Quote Datasheet
Description
CAP TANT 4.7UF 10% 16V 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJS475K016RNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJS475K016RNJDKR-ND
Tantalum Capacitors 478-TAJS475K016RNJDKR-ND
CAP TANT 4.7UF 10% 16V 1206

CAP TANT 4.7UF 10% 16V 1206

Buy Now Datasheet
Tantalum Capacitors - 478-TAJS475K016RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJS475K016RNJTR-ND
Tantalum Capacitors 478-TAJS475K016RNJTR-ND
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4.5Ohm

4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJS475K016RNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJS475K016RNJCT-ND
Tantalum Capacitors 478-TAJS475K016RNJCT-ND
CAP TANT 4.7UF 10% 16V 1206

CAP TANT 4.7UF 10% 16V 1206

Buy Now Datasheet
Tantalum Capacitors - TAJS475K016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJS475K016RNJ
Tantalum Capacitors TAJS475K016RNJ
CAP TANT 4.7UF 10% 16V 1206

CAP TANT 4.7UF 10% 16V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJS475K016RNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJS475K016RNJ
Capacitors - Tantalum Capacitors TAJS475K016RNJ
CAP TANT 4.7UF 10% 16V 1206

CAP TANT 4.7UF 10% 16V 1206

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 4.7 F, 10%, 16 V, 1206 [3216 Metric], S Rohs Compliant Kyocera Avx - 59M2476 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 4.7 F, 10%, 16 V, 1206 [3216 Metric], S Rohs Compliant Kyocera Avx
59M2476
Surface Mount Tantalum Capacitor, Taj Series, 4.7 F, 10%, 16 V, 1206 [3216 Metric], S Rohs Compliant Kyocera Avx 59M2476
Surface Mount Tantalum Capacitor, TAJ Series, 4.7 F, 10%, 16 V, 1206 [3216 Metric], S RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 4.7 F, 10%, 16 V, 1206 [3216 Metric], S RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJS475K016RNJDKR-ND 478-TAJS475K016RNJTR-ND TAJS475K016RNJ TAJS475K016RNJ 59M2476
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Taj Series, 4.7 F, 10%, 16 V, 1206 [3216 Metric], S Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 334K400CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details