DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1300
1350
1400
1450
1500
1550
1570
1580
1590
1600
1610
1620
1624
1625
1626
1627
1628
1629
1630
1631
1632
1633
1634
1635
1636
1640
1650
1660
1670
1680
1690
1700
1750
1800
1808
| Product Name | Notes |
|---|---|
| 220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz | |
| 220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 35mOhm @ 100kHz | |
| 220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 40mOhm @ 100kHz | |
| 33µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 100mOhm @ 100kHz | |
| 33µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 100mOhm @ 100kHz | |
| 33µF Molded Tantalum Polymer Capacitor 2917 (7343 Metric) | |
| 33µF Molded Tantalum Polymer Capacitor 30V 2917 (7343 Metric) 100mOhm @ 100kHz | |
| 330µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 40mOhm @ 100kHz | |
| 330µF Molded Tantalum Polymer Capacitor 3V 2917 (7343 Metric) 40mOhm @ 100kHz | |
| 330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 40mOhm @ 100kHz | |
| 330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 40mOhm @ 100kHz | |
| 330.UF 6.0V | |
| CAP TANT SMD POLYMER HI-REL |
| << Prev | Next >> |