Kyocera Corporation Tantalum Capacitors TAJR684M016RNJ

Description
0.68µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 25Ohm
Request a Quote Datasheet
Description
0.68µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 25Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3058-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3058-2-ND
Tantalum Capacitors 478-3058-2-ND
0.68µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 25Ohm

0.68µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 25Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 0.68uF 16V 25 Ohm Capacitor
59-TAJR684M016RNJ
SMD 0.68uF 16V 25 Ohm Capacitor 59-TAJR684M016RNJ
Cap Tant Solid 0.68uF 16V R CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 25 Ohm 125°C T/R Product overview: TAJR684M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uF, 16V, 25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.68uF, 16V, 25 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJR684M016RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 0.68uF 16V R CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 25 Ohm 125°C T/R Product overview: TAJR684M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uF, 16V, 25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.68uF, 16V, 25 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJR684M016RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 981612-TAJR684M016RNJ - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
981612-TAJR684M016RNJ
Capacitors - Tantalum Capacitors 981612-TAJR684M016RNJ
Win Source Part Number: 981612-TAJR684M016RN J Category: Capacitors>Tantalum Capacitors Series: TAJ Type: Molded Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 0.68 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 25Ohm Manufacturer Size Code: R Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.081" L x 0.051" W (2.05mm x 1.30mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-3058-2,TAJR684M0 16R,478-3058-1,478-3 058-6

Win Source Part Number: 981612-TAJR684M016RNJ
Category: Capacitors>Tantalum Capacitors
Series: TAJ
Type: Molded
Features: General Purpose
Package: Tape & Reel (TR)
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Capacitance: 0.68 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 25Ohm
Manufacturer Size Code: R
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.081" L x 0.051" W (2.05mm x 1.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-3058-2,TAJR684M016R,478-3058-1,478-3058-6

Buy Now Datasheet
Tantalum Capacitors - TAJR684M016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJR684M016RNJ
Tantalum Capacitors TAJR684M016RNJ
CAP TANT 0.68UF 20% 16V 0805

CAP TANT 0.68UF 20% 16V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJR684M016RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJR684M016RNJ
Capacitors - Tantalum Capacitors TAJR684M016RNJ
CAP TANT 0.68UF 20% 16V 0805

CAP TANT 0.68UF 20% 16V 0805

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3058-2-ND 59-TAJR684M016RNJ 981612-TAJR684M016RNJ TAJR684M016RNJ TAJR684M016RNJ
Product Name Tantalum Capacitors SMD 0.68uF 16V 25 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 336AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Tantalum Capacitors - 1814612 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details