The TAJT474M035RNJ is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 0.47OºF and a rated voltage of 35V. It is part of the TAJ series, which includes both standard and low-profile options, suitable for surface mount technology (SMT) applications. This capacitor is designed for general-purpose use in low power DC/DC converters and LDOs, making it ideal for height-restricted designs such as those found in entertainment and infotainment systems. The capacitor has a temperature range of -55°C to +125°C and is rated for a reliability of 1% per 1000 hours at 85°C. It is surge current tested and available in various case sizes, with a maximum height of 1mm for low-profile versions. The TAJT474M035RNJ also offers a capacitance tolerance of ±20%. Its construction includes J-lead termination, and it is available with different plating options, including pure tin and gold. This product is suitable for applications requiring stable performance under varying conditions.
0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 10Ohm
CAP TANT 0.47UF 20% 35V 1411
CAP TANT 0.47UF 20% 35V 1411
TANTALUM CAPACITOR, 0.47UF, 35V, 1210 20%; Capacitance:0.47µF; Voltage(DC):35V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:10ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:89mA RoHS Compliant: Yes
CAPACITOR TANT, 0.47UF, 35V, 1210 20%; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:10ohm RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJT474M035RNJ-ND | TAJT474M035RNJ | TAJT474M035RNJ | 73R9223 | 54J4024 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 0.47Uf, 35V, 1210 20%; Capacitance Kyocera Avx | Capacitor Tant, 0.47Uf, 35V, 1210 20%; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |