Kyocera Corporation Tantalum Capacitors TAJE476M020RNJ

Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJE476M020RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJE476M020RNJ-ND
Tantalum Capacitors TAJE476M020RNJ-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - TAJE476M020RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJE476M020RNJ
Tantalum Capacitors TAJE476M020RNJ
CAP TANT 47UF 20% 20V 2917

CAP TANT 47UF 20% 20V 2917

Supplier's Site Datasheet
Capacitor Tant, 47Uf, 20V, 0.9 Ohm, 0.2, 2717, Full Reel; Capacitance Kyocera Avx - 54J3716 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 20V, 0.9 Ohm, 0.2, 2717, Full Reel; Capacitance Kyocera Avx
54J3716
Capacitor Tant, 47Uf, 20V, 0.9 Ohm, 0.2, 2717, Full Reel; Capacitance Kyocera Avx 54J3716
CAPACITOR TANT, 47UF, 20V, 0.9 OHM, 0.2, 2717, FULL REEL; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 20V, 0.9 OHM, 0.2, 2717, FULL REEL; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJE476M020RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJE476M020RNJ
Capacitors - Tantalum Capacitors TAJE476M020RNJ
CAP TANT 47UF 20% 20V 2917

CAP TANT 47UF 20% 20V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJE476M020RNJ-ND TAJE476M020RNJ 54J3716 TAJE476M020RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 47Uf, 20V, 0.9 Ohm, 0.2, 2717, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701289 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - TAC475K050P06-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details