Kyocera Corporation Tantalum Capacitors TAJP336M002RNJ

Description
33µF Molded Tantalum Capacitors 2.5V 0805 (2012 Metric) 3.5Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 2.5V 0805 (2012 Metric) 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJP336M002RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJP336M002RNJ-ND
Tantalum Capacitors TAJP336M002RNJ-ND
33µF Molded Tantalum Capacitors 2.5V 0805 (2012 Metric) 3.5Ohm

33µF Molded Tantalum Capacitors 2.5V 0805 (2012 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJP336M002RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJP336M002RNJ
Tantalum Capacitors TAJP336M002RNJ
CAP TANT 33UF 20% 2.5V 0805

CAP TANT 33UF 20% 2.5V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJP336M002RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJP336M002RNJ
Capacitors - Tantalum Capacitors TAJP336M002RNJ
CAP TANT 33UF 20% 2.5V 0805

CAP TANT 33UF 20% 2.5V 0805

Supplier's Site
Capacitor Tant, 33Uf, 2.5V, 0805 20%; Capacitance Kyocera Avx - 54J3753 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 2.5V, 0805 20%; Capacitance Kyocera Avx
54J3753
Capacitor Tant, 33Uf, 2.5V, 0805 20%; Capacitance Kyocera Avx 54J3753
CAPACITOR TANT, 33UF, 2.5V, 0805 20%; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:3.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 2.5V, 0805 20%; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:3.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJP336M002RNJ-ND TAJP336M002RNJ TAJP336M002RNJ 54J3753
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 33Uf, 2.5V, 0805 20%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Tantalum Capacitor - TAS225M020P1A-F - Richardson RFPD
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 2.2 microF
View Details
Aluminium Capacitors - 1701141 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details