Kyocera Corporation Tantalum Capacitors TAJK106M010SNJ

Description
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.2Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJK106M010SNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJK106M010SNJ-ND
Tantalum Capacitors TAJK106M010SNJ-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.2Ohm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJK106M010SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJK106M010SNJ
Capacitors - Tantalum Capacitors TAJK106M010SNJ
CAP TANT 10UF 20% 10V 1206

CAP TANT 10UF 20% 10V 1206

Supplier's Site
Capacitor Tant, 10Uf, 10V, 1206 20%; Capacitance Kyocera Avx - 70K5268 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 10V, 1206 20%; Capacitance Kyocera Avx
70K5268
Capacitor Tant, 10Uf, 10V, 1206 20%; Capacitance Kyocera Avx 70K5268
CAPACITOR TANT, 10UF, 10V, 1206 20%; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2.2ohm RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 10V, 1206 20%; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2.2ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJK106M010SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJK106M010SNJ
Tantalum Capacitors TAJK106M010SNJ
CAP TANT 10UF 20% 10V 1206

CAP TANT 10UF 20% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJK106M010SNJ-ND TAJK106M010SNJ 70K5268 TAJK106M010SNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 10Uf, 10V, 1206 20%; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers