6.8µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 7Ohm
CAP TANT 6.8UF 20% 6.3V 0805
TANTALUM CHIPS ROHS COMPLIANT: YES
CAP TANT 6.8UF 20% 6.3V 0805
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJR685M006RNJ-ND | TAJR685M006RNJ | 65M4945 | TAJR685M006RNJ |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Chips Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF |