4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4.5Ohm
CAP TANT 4.7UF 20% 16V 1206
CAPACITOR TANT, 4.7UF, 16V, 1206 20%, FULL REEL; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4.5ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:127mARoHS Compliant: Yes
TANTALUM CAPACITOR, 4.7UF, 16V, 1206 20%; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4.5ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:127mA RoHS Compliant: Yes
CAP TANT 4.7UF 20% 16V 1206
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJS475M016RNJ-ND | TAJS475M016RNJ | 65M4951 | 73R9193 | TAJS475M016RNJ |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 4.7Uf, 16V, 1206 20%, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitor, 4.7Uf, 16V, 1206 20%; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |