Kyocera Corporation Tantalum Capacitors TAJT475K006RNJ

Description
4.7µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 6Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJT475K006RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJT475K006RNJ-ND
Tantalum Capacitors TAJT475K006RNJ-ND
4.7µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 6Ohm

4.7µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 6Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJT475K006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJT475K006RNJ
Tantalum Capacitors TAJT475K006RNJ
CAP TANT 4.7UF 10% 6.3V 1411

CAP TANT 4.7UF 10% 6.3V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJT475K006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJT475K006RNJ
Capacitors - Tantalum Capacitors TAJT475K006RNJ
CAP TANT 4.7UF 10% 6.3V 1411

CAP TANT 4.7UF 10% 6.3V 1411

Supplier's Site
Capacitor Tant, 4.7Uf, 6.3V, 6 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 54J4025 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 6.3V, 6 Ohm, 0.1, 1210; Capacitance Kyocera Avx
54J4025
Capacitor Tant, 4.7Uf, 6.3V, 6 Ohm, 0.1, 1210; Capacitance Kyocera Avx 54J4025
CAPACITOR TANT, 4.7UF, 6.3V, 6 OHM, 0.1, 1210; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:6ohm RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 6.3V, 6 OHM, 0.1, 1210; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:6ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Taj Series, 4.7 F, 10%, 6.3 V, 1411 [3528 Metric], T Rohs Compliant Kyocera Avx - 15P3179 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 4.7 F, 10%, 6.3 V, 1411 [3528 Metric], T Rohs Compliant Kyocera Avx
15P3179
Surface Mount Tantalum Capacitor, Taj Series, 4.7 F, 10%, 6.3 V, 1411 [3528 Metric], T Rohs Compliant Kyocera Avx 15P3179
Surface Mount Tantalum Capacitor, TAJ Series, 4.7 F, 10%, 6.3 V, 1411 [3528 Metric], T RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 4.7 F, 10%, 6.3 V, 1411 [3528 Metric], T RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJT475K006RNJ-ND TAJT475K006RNJ TAJT475K006RNJ 54J4025 15P3179
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 4.7Uf, 6.3V, 6 Ohm, 0.1, 1210; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 4.7 F, 10%, 6.3 V, 1411 [3528 Metric], T Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details