Kyocera Corporation Tantalum Capacitors TAJS104M035RNJ

Description
0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 24Ohm
Request a Quote Datasheet
Description
0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 24Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJS104M035RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJS104M035RNJ-ND
Tantalum Capacitors TAJS104M035RNJ-ND
0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 24Ohm

0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 24Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJS104M035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJS104M035RNJ
Tantalum Capacitors TAJS104M035RNJ
CAP TANT 0.1UF 20% 35V 1206

CAP TANT 0.1UF 20% 35V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJS104M035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJS104M035RNJ
Capacitors - Tantalum Capacitors TAJS104M035RNJ
CAP TANT 0.1UF 20% 35V 1206

CAP TANT 0.1UF 20% 35V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number TAJS104M035RNJ-ND TAJS104M035RNJ TAJS104M035RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701238 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 106NPS035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details