Kyocera Corporation SMD 2.2uF 16V 6 Ohm Capacitor TAJS225K016RNJ

Description
Cap Tant Solid 2.2uF 16V S CASE 10%( 3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 6 Ohm 125°C T/R Product overview: TAJS225K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 16V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 16V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJS225K016RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 2.2uF 16V S CASE 10%( 3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 6 Ohm 125°C T/R Product overview: TAJS225K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 16V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 16V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJS225K016RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.2uF 16V 6 Ohm Capacitor
59-TAJS225K016RNJ
SMD 2.2uF 16V 6 Ohm Capacitor 59-TAJS225K016RNJ
Cap Tant Solid 2.2uF 16V S CASE 10%( 3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 6 Ohm 125°C T/R Product overview: TAJS225K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 16V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 16V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJS225K016RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 2.2uF 16V S CASE 10%( 3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 6 Ohm 125°C T/R Product overview: TAJS225K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 16V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 16V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJS225K016RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1383585-TAJS225K016RNJ - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1383585-TAJS225K016RNJ
Capacitors - Tantalum Capacitors 1383585-TAJS225K016RNJ
Win Source Part Number: 1383585-TAJS225K016R NJ Category: Capacitors>Tantalum Capacitors Series: TAJ Type: Molded Features: General Purpose Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,500 pcs Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 6Ohm Manufacturer Size Code: S Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: AVX Corp/Kyocera Corp Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383585-TAJS225K016RNJ
Category: Capacitors>Tantalum Capacitors
Series: TAJ
Type: Molded
Features: General Purpose
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,500 pcs
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 6Ohm
Manufacturer Size Code: S
Mounting Type: Surface Mount
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: AVX Corp/Kyocera Corp
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Tantalum Capacitors - 478-TAJS225K016RNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJS225K016RNJDKR-ND
Tantalum Capacitors 478-TAJS225K016RNJDKR-ND
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6Ohm

2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJS225K016RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJS225K016RNJTR-ND
Tantalum Capacitors 478-TAJS225K016RNJTR-ND
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6Ohm

2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJS225K016RNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJS225K016RNJCT-ND
Tantalum Capacitors 478-TAJS225K016RNJCT-ND
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6Ohm

2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJS225K016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJS225K016RNJ
Tantalum Capacitors TAJS225K016RNJ
CAP TANT 2.2UF 10% 16V 1206

CAP TANT 2.2UF 10% 16V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJS225K016RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJS225K016RNJ
Capacitors - Tantalum Capacitors TAJS225K016RNJ
CAP TANT 2.2UF 10% 16V 1206

CAP TANT 2.2UF 10% 16V 1206

Supplier's Site
Tantalum Capacitor, 2.2Uf, 16V, 1206 10%; Capacitance Kyocera Avx - 73R9182 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 16V, 1206 10%; Capacitance Kyocera Avx
73R9182
Tantalum Capacitor, 2.2Uf, 16V, 1206 10%; Capacitance Kyocera Avx 73R9182
TANTALUM CAPACITOR, 2.2UF, 16V, 1206 10%; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:S; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 16V, 1206 10%; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:S; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 2.2Uf, 16V, 1206 10%; Capacitance Kyocera Avx - 54J3892 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 16V, 1206 10%; Capacitance Kyocera Avx
54J3892
Capacitor Tant, 2.2Uf, 16V, 1206 10%; Capacitance Kyocera Avx 54J3892
CAPACITOR TANT, 2.2UF, 16V, 1206 10%; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:6ohm RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 16V, 1206 10%; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:6ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Taj Series, 2.2 F, 10%, 16 V, 1206 [3216 Metric], S Rohs Compliant Kyocera Avx - 15P3147 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 2.2 F, 10%, 16 V, 1206 [3216 Metric], S Rohs Compliant Kyocera Avx
15P3147
Surface Mount Tantalum Capacitor, Taj Series, 2.2 F, 10%, 16 V, 1206 [3216 Metric], S Rohs Compliant Kyocera Avx 15P3147
Surface Mount Tantalum Capacitor, TAJ Series, 2.2 F, 10%, 16 V, 1206 [3216 Metric], S RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 2.2 F, 10%, 16 V, 1206 [3216 Metric], S RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJS225K016RNJ 1383585-TAJS225K016RNJ 478-TAJS225K016RNJDKR-ND 478-TAJS225K016RNJTR-ND TAJS225K016RNJ TAJS225K016RNJ 73R9182 54J3892 15P3147
Product Name SMD 2.2uF 16V 6 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 2.2Uf, 16V, 1206 10%; Capacitance Kyocera Avx Capacitor Tant, 2.2Uf, 16V, 1206 10%; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 2.2 F, 10%, 16 V, 1206 [3216 Metric], S Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U040CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details