470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm @ 100kHz
CAP TANT 470UF 20% 10V 2917
CAP TANT 470UF 20% 10V 2917
TANTALUM CAPACITOR, 470UF, 10V, 2917 20%; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:574mA RoHS Compliant: Yes
CAPACITOR TANT, 470UF, 10V, 2917 20%; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:574mA RoHS Compliant: Yes
CAP TANT 470UF 20% 10V 2917
| DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJE477M010SNJTR-ND | 478-TAJE477M010SNJDKR-ND | 73R9142 | TAJE477M010SNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 470Uf, 10V, 2917 20%; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |