Kyocera Corporation Tantalum Capacitors TAJS685K006RNJ

Description
6.8µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.6Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJS685K006RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJS685K006RNJ-ND
Tantalum Capacitors TAJS685K006RNJ-ND
6.8µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.6Ohm

6.8µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.6Ohm

Buy Now Datasheet
Tantalum Capacitor, 6.8Uf, 6.3V, 1206 10%; Capacitance Kyocera Avx - 73R9198 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 6.3V, 1206 10%; Capacitance Kyocera Avx
73R9198
Tantalum Capacitor, 6.8Uf, 6.3V, 1206 10%; Capacitance Kyocera Avx 73R9198
TANTALUM CAPACITOR, 6.8UF, 6.3V, 1206 10%; Capacitance:6.8µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2.6ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:158mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF, 6.3V, 1206 10%; Capacitance:6.8µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2.6ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:158mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 6.8Uf, 6.3V, 1206 10%; Capacitance Kyocera Avx - 54J3946 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 6.3V, 1206 10%; Capacitance Kyocera Avx
54J3946
Capacitor Tant, 6.8Uf, 6.3V, 1206 10%; Capacitance Kyocera Avx 54J3946
CAPACITOR TANT, 6.8UF, 6.3V, 1206 10%; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2.6ohm RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 6.3V, 1206 10%; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2.6ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJS685K006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJS685K006RNJ
Capacitors - Tantalum Capacitors TAJS685K006RNJ
CAP TANT 6.8UF 10% 6.3V 1206

CAP TANT 6.8UF 10% 6.3V 1206

Supplier's Site
Tantalum Capacitors - TAJS685K006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJS685K006RNJ
Tantalum Capacitors TAJS685K006RNJ
CAP TANT 6.8UF 10% 6.3V 1206

CAP TANT 6.8UF 10% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJS685K006RNJ-ND 73R9198 54J3946 TAJS685K006RNJ TAJS685K006RNJ
Product Name Tantalum Capacitors Tantalum Capacitor, 6.8Uf, 6.3V, 1206 10%; Capacitance Kyocera Avx Capacitor Tant, 6.8Uf, 6.3V, 1206 10%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Tantalum Capacitors - TDC226K010NSF-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814659 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details