Kyocera Corporation Tantalum Capacitors TAJT106M006RNJ

Description
10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 4Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJT106M006RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJT106M006RNJ-ND
Tantalum Capacitors TAJT106M006RNJ-ND
10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 4Ohm

10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 4Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 6.3V 4 Ohm Capacitor
59-TAJT106M006RNJ
SMD 10uF 6.3V 4 Ohm Capacitor 59-TAJT106M006RNJ
Cap Tant Solid 10uF 6.3V T CASE 20% (3.5 X 2.8 X 1.2mm) Inward L SMD 3528-12 4 Ohm 125°C T/R Product overview: TAJT106M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJT106M006RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 6.3V T CASE 20% (3.5 X 2.8 X 1.2mm) Inward L SMD 3528-12 4 Ohm 125°C T/R Product overview: TAJT106M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJT106M006RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJT106M006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJT106M006RNJ
Tantalum Capacitors TAJT106M006RNJ
CAP TANT 10UF 20% 6.3V 1411

CAP TANT 10UF 20% 6.3V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJT106M006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJT106M006RNJ
Capacitors - Tantalum Capacitors TAJT106M006RNJ
CAP TANT 10UF 20% 6.3V 1411

CAP TANT 10UF 20% 6.3V 1411

Supplier's Site
Capacitor Tant, 10Uf, 6.3V, 4 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 54J3961 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 6.3V, 4 Ohm, 0.2, 1210; Capacitance Kyocera Avx
54J3961
Capacitor Tant, 10Uf, 6.3V, 4 Ohm, 0.2, 1210; Capacitance Kyocera Avx 54J3961
CAPACITOR TANT, 10UF, 6.3V, 4 OHM, 0.2, 1210; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:4ohm RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 6.3V, 4 OHM, 0.2, 1210; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:4ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJT106M006RNJ-ND 59-TAJT106M006RNJ TAJT106M006RNJ TAJT106M006RNJ 54J3961
Product Name Tantalum Capacitors SMD 10uF 6.3V 4 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 10Uf, 6.3V, 4 Ohm, 0.2, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - THF107K020P1G-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers