330µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 300mOhm @ 100kHz
CAP TANT 330UF 20% 4V 2312
CAP TANT 330UF 20% 4V 2312
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJF337M004RNJTR-ND | TAJF337M004RNJ | TAJF337M004RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 330 microF | 330 microF | 330 microF |