Kyocera Corporation Tantalum Capacitors TAJK336K002RNJ

Description
33µF Molded Tantalum Capacitors 2.5V 1206 (3216 Metric) 1.7Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 2.5V 1206 (3216 Metric) 1.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJK336K002RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJK336K002RNJ-ND
Tantalum Capacitors TAJK336K002RNJ-ND
33µF Molded Tantalum Capacitors 2.5V 1206 (3216 Metric) 1.7Ohm

33µF Molded Tantalum Capacitors 2.5V 1206 (3216 Metric) 1.7Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJK336K002RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJK336K002RNJ
Tantalum Capacitors TAJK336K002RNJ
CAP TANT 33UF 10% 2.5V 1206

CAP TANT 33UF 10% 2.5V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJK336K002RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJK336K002RNJ
Capacitors - Tantalum Capacitors TAJK336K002RNJ
CAP TANT 33UF 10% 2.5V 1206

CAP TANT 33UF 10% 2.5V 1206

Supplier's Site
Capacitor Tant, 33Uf, 2.5V, 1206 10%, Full Reel; Capacitance Kyocera Avx - 09P0178 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 2.5V, 1206 10%, Full Reel; Capacitance Kyocera Avx
09P0178
Capacitor Tant, 33Uf, 2.5V, 1206 10%, Full Reel; Capacitance Kyocera Avx 09P0178
CAPACITOR TANT, 33UF, 2.5V, 1206 10%, FULL REEL; Capacitance:33µF; Voltage(DC):2.5V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:K; Failure Rate:-; Ripple Current:196mARoHS Compliant: Yes

CAPACITOR TANT, 33UF, 2.5V, 1206 10%, FULL REEL; Capacitance:33µF; Voltage(DC):2.5V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:K; Failure Rate:-; Ripple Current:196mARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJK336K002RNJ-ND TAJK336K002RNJ TAJK336K002RNJ 09P0178
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 33Uf, 2.5V, 1206 10%, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details