Kyocera Corporation Tantalum Capacitors TAJT335M010RNJ

Description
3.3µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 6Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJT335M010RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJT335M010RNJ-ND
Tantalum Capacitors TAJT335M010RNJ-ND
3.3µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 6Ohm

3.3µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 6Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJT335M010RNJ - 796260-TAJT335M010RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJT335M010RNJ
796260-TAJT335M010RNJ
Tantalum Capacitors - TAJT335M010RNJ 796260-TAJT335M010RNJ
Manufacturer: AVX Corporation Win Source Part Number: 796260-TAJT335M010RN J Series: TAJ Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1411 (3528 Metric) Mounting: SMD Capacitance: 3.3μF Tolerance: ±20% ESR (Equivalent Series Resistance): 6 Ohm Manufacturer Size Code: T Family Name: TAJ Categories: Capacitors Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Maximum): 0.047" (1.20mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): T492B335M010BC4250; CWR11FK335MP/FA; T492B335M010BC4251; T492B335M010CK425272 80; Introduction Date: July 07, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 796260-TAJT335M010RNJ
Series: TAJ
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 1411 (3528 Metric)
Mounting: SMD
Capacitance: 3.3μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 6 Ohm
Manufacturer Size Code: T
Family Name: TAJ
Categories: Capacitors
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Maximum): 0.047" (1.20mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): T492B335M010BC4250; CWR11FK335MP/FA; T492B335M010BC4251; T492B335M010CK42527280;
Introduction Date: July 07, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJT335M010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJT335M010RNJ
Capacitors - Tantalum Capacitors TAJT335M010RNJ
CAP TANT 3.3UF 20% 10V 1411

CAP TANT 3.3UF 20% 10V 1411

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number TAJT335M010RNJ-ND 796260-TAJT335M010RNJ TAJT335M010RNJ
Product Name Tantalum Capacitors Tantalum Capacitors - TAJT335M010RNJ Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 336SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers