Tantalum Capacitors
CAPACITOR TANT, 1.5UF, 16V, 10 OHM, 0.1, 805; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Voltage Rating:16V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJR155K016RNJTR-ND | TAJR155K016RNJ | TAJR155K016RNJ | 64M1255 | TAJR155K016RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 1.5Uf, 16V, 10 Ohm, 0.1, 805; Capacitance Kyocera Avx | Tantalum Capacitors |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel | ||
| Capacitance Type | Fixed | Fixed | Fixed | ||
| Technology | Single-Layer | Film Capacitors | |||
| Configuration / Form Factor | Chip Capacitor; SMD |