68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm
CAPACITOR TANT, 68UF, 25V, 2917 10%; Capacitance:68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm RoHS Compliant: No
CAP TANT 68UF 10% 25V 2917
CAP TANT 68UF 10% 25V 2917
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJE686K025HNJ-ND | 54J3727 | TAJE686K025HNJ | TAJE686K025HNJ |
| Product Name | Tantalum Capacitors | Capacitor Tant, 68Uf, 25V, 2917 10%; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF |