Kyocera Corporation Tantalum Capacitors TAJT226M006RNJ

Description
22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 2.5Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3969-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3969-2-ND
Tantalum Capacitors 478-3969-2-ND
22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 2.5Ohm

22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJT226M006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJT226M006RNJ
Tantalum Capacitors TAJT226M006RNJ
CAP TANT 22UF 20% 6.3V 1411

CAP TANT 22UF 20% 6.3V 1411

Supplier's Site Datasheet
Capacitor Tant, 22Uf, 6.3V, 1210 20%, Full Reel; Capacitance Kyocera Avx - 10R2410 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 6.3V, 1210 20%, Full Reel; Capacitance Kyocera Avx
10R2410
Capacitor Tant, 22Uf, 6.3V, 1210 20%, Full Reel; Capacitance Kyocera Avx 10R2410
CAPACITOR TANT, 22UF, 6.3V, 1210 20%, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:179mARoHS Compliant: Yes

CAPACITOR TANT, 22UF, 6.3V, 1210 20%, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:179mARoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 22Uf, 6.3V, 1210 20%; Capacitance Kyocera Avx - 73R9215 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 6.3V, 1210 20%; Capacitance Kyocera Avx
73R9215
Tantalum Capacitor, 22Uf, 6.3V, 1210 20%; Capacitance Kyocera Avx 73R9215
TANTALUM CAPACITOR, 22UF, 6.3V, 1210 20%; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:179mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 6.3V, 1210 20%; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:179mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJT226M006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJT226M006RNJ
Capacitors - Tantalum Capacitors TAJT226M006RNJ
CAP TANT 22UF 20% 6.3V 1411

CAP TANT 22UF 20% 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3969-2-ND TAJT226M006RNJ 10R2410 73R9215 TAJT226M006RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 22Uf, 6.3V, 1210 20%, Full Reel; Capacitance Kyocera Avx Tantalum Capacitor, 22Uf, 6.3V, 1210 20%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SVH010MDR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1763-0402RN680F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers