Kyocera Corporation Tantalum Capacitors TAJE687M002RNJ

Description
680µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
680µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJE687M002RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJE687M002RNJ-ND
Tantalum Capacitors TAJE687M002RNJ-ND
680µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 200mOhm

680µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJE687M002RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJE687M002RNJ
Capacitors - Tantalum Capacitors TAJE687M002RNJ
CAP TANT 680UF 20% 2.5V 2917

CAP TANT 680UF 20% 2.5V 2917

Supplier's Site
Tantalum Chips Rohs Compliant Kyocera Avx - 65M4920 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips Rohs Compliant Kyocera Avx
65M4920
Tantalum Chips Rohs Compliant Kyocera Avx 65M4920
TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TAJE687M002RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJE687M002RNJ
Tantalum Capacitors TAJE687M002RNJ
CAP TANT 680UF 20% 2.5V 2917

CAP TANT 680UF 20% 2.5V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJE687M002RNJ-ND TAJE687M002RNJ 65M4920 TAJE687M002RNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Chips Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620726 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - TAS105K050P1A-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-1160-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers