Kyocera Corporation Tantalum Capacitors TAJS224K020RNJ

Description
CAP TANT 0.22UF 10% 20V 1206
Request a Quote Datasheet
Description
CAP TANT 0.22UF 10% 20V 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJS224K020RNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJS224K020RNJDKR-ND
Tantalum Capacitors 478-TAJS224K020RNJDKR-ND
CAP TANT 0.22UF 10% 20V 1206

CAP TANT 0.22UF 10% 20V 1206

Buy Now Datasheet
Tantalum Capacitors - 478-TAJS224K020RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJS224K020RNJTR-ND
Tantalum Capacitors 478-TAJS224K020RNJTR-ND
0.22µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 25Ohm

0.22µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 25Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJS224K020RNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJS224K020RNJCT-ND
Tantalum Capacitors 478-TAJS224K020RNJCT-ND
CAP TANT 0.22UF 10% 20V 1206

CAP TANT 0.22UF 10% 20V 1206

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Taj Series, 0.22 F, 10%, 20 V, 1206 [3216 Metric], S Rohs Compliant Kyocera Avx - 15P3145 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 0.22 F, 10%, 20 V, 1206 [3216 Metric], S Rohs Compliant Kyocera Avx
15P3145
Surface Mount Tantalum Capacitor, Taj Series, 0.22 F, 10%, 20 V, 1206 [3216 Metric], S Rohs Compliant Kyocera Avx 15P3145
Surface Mount Tantalum Capacitor, TAJ Series, 0.22 F, 10%, 20 V, 1206 [3216 Metric], S RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 0.22 F, 10%, 20 V, 1206 [3216 Metric], S RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJS224K020RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJS224K020RNJ
Capacitors - Tantalum Capacitors TAJS224K020RNJ
CAP TANT 0.22UF 10% 20V 1206

CAP TANT 0.22UF 10% 20V 1206

Supplier's Site
Tantalum Capacitors - TAJS224K020RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJS224K020RNJ
Tantalum Capacitors TAJS224K020RNJ
CAP TANT 0.22UF 10% 20V 1206

CAP TANT 0.22UF 10% 20V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJS224K020RNJDKR-ND 478-TAJS224K020RNJTR-ND 15P3145 TAJS224K020RNJ TAJS224K020RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Taj Series, 0.22 F, 10%, 20 V, 1206 [3216 Metric], S Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-380LX102M250K452 - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Carton
View Details
3 suppliers