Kyocera Corporation Tantalum Capacitors TAJS105K010RNJ

Description
CAP TANT 1UF 10% 10V 1206
Request a Quote Datasheet
Description
CAP TANT 1UF 10% 10V 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJS105K010RNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJS105K010RNJDKR-ND
Tantalum Capacitors 478-TAJS105K010RNJDKR-ND
CAP TANT 1UF 10% 10V 1206

CAP TANT 1UF 10% 10V 1206

Buy Now Datasheet
Tantalum Capacitors - 478-TAJS105K010RNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJS105K010RNJCT-ND
Tantalum Capacitors 478-TAJS105K010RNJCT-ND
CAP TANT 1UF 10% 10V 1206

CAP TANT 1UF 10% 10V 1206

Buy Now Datasheet
Tantalum Capacitors - 478-TAJS105K010RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJS105K010RNJTR-ND
Tantalum Capacitors 478-TAJS105K010RNJTR-ND
1µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 25Ohm

1µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 25Ohm

Buy Now Datasheet
Capacitor, Tantalum, 1Uf, 10V, 1206; Capacitance Kyocera Avx - 10R5854 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 1Uf, 10V, 1206; Capacitance Kyocera Avx
10R5854
Capacitor, Tantalum, 1Uf, 10V, 1206; Capacitance Kyocera Avx 10R5854
CAPACITOR, TANTALUM, 1UF, 10V, 1206; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:25ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:51mA; Case Size:1206RoHS Compliant: Yes

CAPACITOR, TANTALUM, 1UF, 10V, 1206; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:25ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:51mA; Case Size:1206RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 1Uf, 10V, 25 Ohm, 0.1, 1206; Capacitance Kyocera Avx - 54J3851 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 10V, 25 Ohm, 0.1, 1206; Capacitance Kyocera Avx
54J3851
Capacitor Tant, 1Uf, 10V, 25 Ohm, 0.1, 1206; Capacitance Kyocera Avx 54J3851
CAPACITOR TANT, 1UF, 10V, 25 OHM, 0.1, 1206; Capacitance:1µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:25ohm RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 10V, 25 OHM, 0.1, 1206; Capacitance:1µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:25ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJS105K010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJS105K010RNJ
Tantalum Capacitors TAJS105K010RNJ
CAP TANT 1UF 10% 10V 1206

CAP TANT 1UF 10% 10V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJS105K010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJS105K010RNJ
Capacitors - Tantalum Capacitors TAJS105K010RNJ
CAP TANT 1UF 10% 10V 1206

CAP TANT 1UF 10% 10V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJS105K010RNJDKR-ND 478-TAJS105K010RNJCT-ND 10R5854 54J3851 TAJS105K010RNJ TAJS105K010RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum, 1Uf, 10V, 1206; Capacitance Kyocera Avx Capacitor Tant, 1Uf, 10V, 25 Ohm, 0.1, 1206; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SVH035MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details