Kyocera Corporation SMD 4.7uF 16V 5 Ohm Capacitor TAJP475M016RNJ

Description
Cap Tant Solid 4.7uF 16V P CASE 20% (2.05 X 1.35 X 1.5mm) Inward L SMD 2012-15 5 Ohm 125°C T/R Product overview: TAJP475M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJP475M016RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 4.7uF 16V P CASE 20% (2.05 X 1.35 X 1.5mm) Inward L SMD 2012-15 5 Ohm 125°C T/R Product overview: TAJP475M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJP475M016RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7uF 16V 5 Ohm Capacitor
59-TAJP475M016RNJ
SMD 4.7uF 16V 5 Ohm Capacitor 59-TAJP475M016RNJ
Cap Tant Solid 4.7uF 16V P CASE 20% (2.05 X 1.35 X 1.5mm) Inward L SMD 2012-15 5 Ohm 125°C T/R Product overview: TAJP475M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJP475M016RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 16V P CASE 20% (2.05 X 1.35 X 1.5mm) Inward L SMD 2012-15 5 Ohm 125°C T/R Product overview: TAJP475M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJP475M016RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJP475M016RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJP475M016RNJ-ND
Tantalum Capacitors TAJP475M016RNJ-ND
4.7µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 5Ohm

4.7µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJP475M016RNJ - 804318-TAJP475M016RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJP475M016RNJ
804318-TAJP475M016RNJ
Tantalum Capacitors - TAJP475M016RNJ 804318-TAJP475M016RNJ
Manufacturer: AVX Corporation Win Source Part Number: 804318-TAJP475M016RN J Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 4.7μF Tolerance: ±20% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 5Ohm Manufacturer Size Code: P Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.081" L x 0.053" W (2.05mm x 1.35mm) Manufacturer Package: 0805 (2012 Metric) Height - Seated (Maximum): 0.059" (1.50mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: AVX Corporation
Win Source Part Number: 804318-TAJP475M016RNJ
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 4.7μF
Tolerance: ±20%
Voltage - Rated: 16V
ESR (Equivalent Series Resistance): 5Ohm
Manufacturer Size Code: P
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.081" L x 0.053" W (2.05mm x 1.35mm)
Manufacturer Package: 0805 (2012 Metric)
Height - Seated (Maximum): 0.059" (1.50mm)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now
Capacitors - Tantalum Capacitors - TAJP475M016RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJP475M016RNJ
Capacitors - Tantalum Capacitors TAJP475M016RNJ
CAP TANT 4.7UF 20% 16V 0805

CAP TANT 4.7UF 20% 16V 0805

Supplier's Site
Tantalum Capacitors - TAJP475M016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJP475M016RNJ
Tantalum Capacitors TAJP475M016RNJ
CAP TANT 4.7UF 20% 16V 0805

CAP TANT 4.7UF 20% 16V 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJP475M016RNJ TAJP475M016RNJ-ND 804318-TAJP475M016RNJ TAJP475M016RNJ TAJP475M016RNJ
Product Name SMD 4.7uF 16V 5 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors - TAJP475M016RNJ Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts
Packing Method Tape and Reel Tape Reel Tape Reel; Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers