Kyocera Corporation Tantalum Capacitors TAJE337M016RNJ

Description
330µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 400mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 400mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-10750-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-10750-1-ND
Tantalum Capacitors 478-10750-1-ND
330µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 400mOhm @ 100kHz

330µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 400mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-10750-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-10750-6-ND
Tantalum Capacitors 478-10750-6-ND
330µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 400mOhm @ 100kHz

330µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 400mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-10750-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-10750-2-ND
Tantalum Capacitors 478-10750-2-ND
330µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 400mOhm @ 100kHz

330µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 400mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 16V 0.4 Ohm Capacitor
59-TAJE337M016RNJ
SMD 330uF 16V 0.4 Ohm Capacitor 59-TAJE337M016RNJ
Cap Tant Solid 330uF 16V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.4 Ohm 125°C T/R Product overview: TAJE337M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 16V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 16V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE337M016RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 330uF 16V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.4 Ohm 125°C T/R Product overview: TAJE337M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 16V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 16V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE337M016RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJE337M016RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJE337M016RNJ
Capacitors - Tantalum Capacitors TAJE337M016RNJ
CAP TANT 330UF 20% 16V 2917

CAP TANT 330UF 20% 16V 2917

Supplier's Site
Tantalum Capacitors - TAJE337M016RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJE337M016RNJ
Tantalum Capacitors TAJE337M016RNJ
CAP TANT 330UF 20% 16V 2917

CAP TANT 330UF 20% 16V 2917

Supplier's Site Datasheet
CAP TANT 330UF 20% 16V 2917 - 66-TAJE337M016RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 330UF 20% 16V 2917
66-TAJE337M016RNJ
CAP TANT 330UF 20% 16V 2917 66-TAJE337M016RNJ
CAP TANT 330UF 20% 16V 2917

CAP TANT 330UF 20% 16V 2917

Supplier's Site
Capacitor, Tantalum, 330Uf, 16V, 2917; Capacitance Kyocera Avx - 63W9111 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 330Uf, 16V, 2917; Capacitance Kyocera Avx
63W9111
Capacitor, Tantalum, 330Uf, 16V, 2917; Capacitance Kyocera Avx 63W9111
CAPACITOR, TANTALUM, 330UF, 16V, 2917; Capacitance:330µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:642mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 330UF, 16V, 2917; Capacitance:330µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:642mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJE337M016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJE337M016RNJ
Tantalum Capacitors TAJE337M016RNJ
CAP TANT 330UF 20% 16V 2917

CAP TANT 330UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-10750-1-ND 478-10750-6-ND 59-TAJE337M016RNJ TAJE337M016RNJ TAJE337M016RNJ 66-TAJE337M016RNJ 63W9111 TAJE337M016RNJ
Product Name Tantalum Capacitors Tantalum Capacitors SMD 330uF 16V 0.4 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors CAP TANT 330UF 20% 16V 2917 Capacitor, Tantalum, 330Uf, 16V, 2917; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Film Paper Film Capacitors - 104M06QC150 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details