1µF Molded Tantalum Capacitors 35V 0805 (2012 Metric) 11Ohm
TANTALUM CHIPS ROHS COMPLIANT: YES
CAP TANT 1UF 20% 35V 0805
CAP TANT 1UF 20% 35V 0805
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJP105M035RNJ-ND | 70K5272 | TAJP105M035RNJ | TAJP105M035RNJ |
| Product Name | Tantalum Capacitors | Tantalum Chips Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF |