Kyocera Corporation Tantalum Capacitors TAJS474K050RNJ

Description
0.47µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 9.5Ohm
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 9.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJS474K050RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJS474K050RNJ-ND
Tantalum Capacitors TAJS474K050RNJ-ND
0.47µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 9.5Ohm

0.47µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 9.5Ohm

Buy Now Datasheet
Capacitor Tant, 0.47Uf, 50V, 1206 10%; Capacitance Kyocera Avx - 70K5295 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.47Uf, 50V, 1206 10%; Capacitance Kyocera Avx
70K5295
Capacitor Tant, 0.47Uf, 50V, 1206 10%; Capacitance Kyocera Avx 70K5295
CAPACITOR TANT, 0.47UF, 50V, 1206 10%; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:9.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 0.47UF, 50V, 1206 10%; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:9.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJS474K050RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJS474K050RNJ
Tantalum Capacitors TAJS474K050RNJ
CAP TANT 0.47UF 10% 50V 1206

CAP TANT 0.47UF 10% 50V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJS474K050RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJS474K050RNJ
Capacitors - Tantalum Capacitors TAJS474K050RNJ
CAP TANT 0.47UF 10% 50V 1206

CAP TANT 0.47UF 10% 50V 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJS474K050RNJ-ND 70K5295 TAJS474K050RNJ TAJS474K050RNJ
Product Name Tantalum Capacitors Capacitor Tant, 0.47Uf, 50V, 1206 10%; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000121GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers