Kyocera Corporation Tantalum Capacitors TAJK335K010RNJ

Description
3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5.5Ohm @ 100kHz
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJK335K010RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJK335K010RNJTR-ND
Tantalum Capacitors 478-TAJK335K010RNJTR-ND
3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5.5Ohm @ 100kHz

3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5.5Ohm @ 100kHz

Buy Now Datasheet
Cap, 3.3Uf, 10V, Tant, Case K; Capacitance Kyocera Avx - 77AH1084 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Uf, 10V, Tant, Case K; Capacitance Kyocera Avx
77AH1084
Cap, 3.3Uf, 10V, Tant, Case K; Capacitance Kyocera Avx 77AH1084
CAP, 3.3UF, 10V, TANT, CASE K; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5.5ohm; Manufacturer Size Code:K; Failure Rate:-; Ripple Current:109mA; Case Size:1206 RoHS Compliant: Yes

CAP, 3.3UF, 10V, TANT, CASE K; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5.5ohm; Manufacturer Size Code:K; Failure Rate:-; Ripple Current:109mA; Case Size:1206 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3.3Uf, 10V, Tant, Case K; Capacitance Kyocera Avx - 77AH1083 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Uf, 10V, Tant, Case K; Capacitance Kyocera Avx
77AH1083
Cap, 3.3Uf, 10V, Tant, Case K; Capacitance Kyocera Avx 77AH1083
CAP, 3.3UF, 10V, TANT, CASE K; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5.5ohm; Manufacturer Size Code:K; Failure Rate:-; Ripple Current:109mA; Case Size:1206 RoHS Compliant: Yes

CAP, 3.3UF, 10V, TANT, CASE K; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5.5ohm; Manufacturer Size Code:K; Failure Rate:-; Ripple Current:109mA; Case Size:1206 RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJK335K010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJK335K010RNJ
Tantalum Capacitors TAJK335K010RNJ
CAP TANT 3.3UF 10% 10V

CAP TANT 3.3UF 10% 10V

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJK335K010RNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJK335K010RNJ
Capacitors - Tantalum Capacitors TAJK335K010RNJ
CAP TANT 3.3UF 10% 10V

CAP TANT 3.3UF 10% 10V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJK335K010RNJTR-ND 77AH1084 TAJK335K010RNJ TAJK335K010RNJ
Product Name Tantalum Capacitors Cap, 3.3Uf, 10V, Tant, Case K; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1725470 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402B103K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details