AVX Corporation Tantalum Capacitors TAJT225K020RNJ

Description
2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 6Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJT225K020RNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJT225K020RNJCT-ND
Tantalum Capacitors 478-TAJT225K020RNJCT-ND
2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 6Ohm

2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJT225K020RNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJT225K020RNJDKR-ND
Tantalum Capacitors 478-TAJT225K020RNJDKR-ND
2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 6Ohm

2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJT225K020RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJT225K020RNJTR-ND
Tantalum Capacitors 478-TAJT225K020RNJTR-ND
2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 6Ohm

2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 6Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJT225K020RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJT225K020RNJ
Tantalum Capacitors TAJT225K020RNJ
CAP TANT 2.2UF 10% 20V 1411

CAP TANT 2.2UF 10% 20V 1411

Supplier's Site Datasheet
Capacitor, Tantalum, 2.2Uf, 20V, 1210; Capacitance Kyocera Avx - 96Y7975 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 2.2Uf, 20V, 1210; Capacitance Kyocera Avx
96Y7975
Capacitor, Tantalum, 2.2Uf, 20V, 1210; Capacitance Kyocera Avx 96Y7975
CAPACITOR, TANTALUM, 2.2UF, 20V, 1210; Capacitance:2.2µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:115mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 2.2UF, 20V, 1210; Capacitance:2.2µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:115mA RoHS Compliant: Yes

Supplier's Site
Tantalum Chips Rohs Compliant Kyocera Avx - 52R6630 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips Rohs Compliant Kyocera Avx
52R6630
Tantalum Chips Rohs Compliant Kyocera Avx 52R6630
TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TAJT225K020RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJT225K020RNJ
Tantalum Capacitors TAJT225K020RNJ
CAP TANT 2.2UF 10% 20V 1411

CAP TANT 2.2UF 10% 20V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJT225K020RNJCT-ND 478-TAJT225K020RNJDKR-ND TAJT225K020RNJ 96Y7975 52R6630 TAJT225K020RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum, 2.2Uf, 20V, 1210; Capacitance Kyocera Avx Tantalum Chips Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - C11CF330J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Tantalum Capacitors - 1814700 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers