Kyocera Corporation Tantalum Capacitors TAJF336M025RNJ

Description
33µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 900mOhm @ 100kHz
Request a Quote
Description
33µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 900mOhm @ 100kHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a 33µF tantalum capacitor with a rated voltage of 25V, categorized under the TAJ series by Kyocera AVX. It features a case size of 2312 (6032 metric) and has a capacitance tolerance of ±20%. The equivalent series resistance (ESR) is specified at 0.9 ohms, and it can handle a ripple current of up to 333mA. This capacitor is RoHS compliant, making it suitable for environmentally conscious designs. It is designed for general-purpose applications, particularly in low power DC/DC converters and LDOs, and is ideal for height-restricted designs.

Datasheet Summary
Powered by GS/AI

The product is a 33µF tantalum capacitor with a rated voltage of 25V, categorized under the TAJ series by Kyocera AVX. It features a case size of 2312 (6032 metric) and has a capacitance tolerance of ±20%. The equivalent series resistance (ESR) is specified at 0.9 ohms, and it can handle a ripple current of up to 333mA. This capacitor is RoHS compliant, making it suitable for environmentally conscious designs. It is designed for general-purpose applications, particularly in low power DC/DC converters and LDOs, and is ideal for height-restricted designs.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJF336M025RNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJF336M025RNJCT-ND
Tantalum Capacitors 478-TAJF336M025RNJCT-ND
33µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 900mOhm @ 100kHz

33µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TAJF336M025RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJF336M025RNJTR-ND
Tantalum Capacitors 478-TAJF336M025RNJTR-ND
33µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 900mOhm @ 100kHz

33µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TAJF336M025RNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJF336M025RNJDKR-ND
Tantalum Capacitors 478-TAJF336M025RNJDKR-ND
33µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 900mOhm @ 100kHz

33µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TAJF336M025RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJF336M025RNJ
Tantalum Capacitors TAJF336M025RNJ
CAP TANT 33UF 20% 25V

CAP TANT 33UF 20% 25V

Supplier's Site Datasheet
Cap, 33Uf, 25V, Tant, Case F; Capacitance Kyocera Avx - 77AH1082 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 25V, Tant, Case F; Capacitance Kyocera Avx
77AH1082
Cap, 33Uf, 25V, Tant, Case F; Capacitance Kyocera Avx 77AH1082
CAP, 33UF, 25V, TANT, CASE F; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:F; Failure Rate:-; Ripple Current:333mA; Product Length:6mmRoHS Compliant: Yes

CAP, 33UF, 25V, TANT, CASE F; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:F; Failure Rate:-; Ripple Current:333mA; Product Length:6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Uf, 25V, Tant, Case F; Capacitance Kyocera Avx - 77AH1081 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 25V, Tant, Case F; Capacitance Kyocera Avx
77AH1081
Cap, 33Uf, 25V, Tant, Case F; Capacitance Kyocera Avx 77AH1081
CAP, 33UF, 25V, TANT, CASE F; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:F; Failure Rate:-; Ripple Current:333mA; Product Length:6mmRoHS Compliant: Yes

CAP, 33UF, 25V, TANT, CASE F; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:F; Failure Rate:-; Ripple Current:333mA; Product Length:6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJF336M025RNJCT-ND 478-TAJF336M025RNJDKR-ND TAJF336M025RNJ 77AH1082
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Cap, 33Uf, 25V, Tant, Case F; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 227SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details