Kyocera Corporation Tantalum Capacitors TAJF477M002RNJ

Description
470µF Molded Tantalum Capacitors 2.5V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 2.5V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJF477M002RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJF477M002RNJ-ND
Tantalum Capacitors TAJF477M002RNJ-ND
470µF Molded Tantalum Capacitors 2.5V 2312 (6032 Metric) 300mOhm

470µF Molded Tantalum Capacitors 2.5V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - TAJF477M002RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJF477M002RNJ
Tantalum Capacitors TAJF477M002RNJ
CAP TANT 470UF 20% 2.5V 2312

CAP TANT 470UF 20% 2.5V 2312

Supplier's Site Datasheet
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 73T9730 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
73T9730
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 73T9730
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TAJF477M002RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJF477M002RNJ
Capacitors - Tantalum Capacitors TAJF477M002RNJ
CAP TANT 470UF 20% 2.5V 2312

CAP TANT 470UF 20% 2.5V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJF477M002RNJ-ND TAJF477M002RNJ 73T9730 TAJF477M002RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C483U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details