AVX Corporation Tantalum Capacitors TAJR335K006RNJ

Description
3.3µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 12Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 12Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11073-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11073-2-ND
Tantalum Capacitors 478-11073-2-ND
3.3µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 12Ohm

3.3µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-11073-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11073-1-ND
Tantalum Capacitors 478-11073-1-ND
3.3µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 12Ohm

3.3µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-11073-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11073-6-ND
Tantalum Capacitors 478-11073-6-ND
3.3µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 12Ohm

3.3µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 12Ohm

Buy Now Datasheet
Capacitor, Tantalum, 3.3Uf, 6.3V, 0805; Capacitance Kyocera Avx - 65M4940 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 3.3Uf, 6.3V, 0805; Capacitance Kyocera Avx
65M4940
Capacitor, Tantalum, 3.3Uf, 6.3V, 0805; Capacitance Kyocera Avx 65M4940
CAPACITOR, TANTALUM, 3.3UF, 6.3V, 0805; Capacitance:3.3µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; ESR:12ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:68mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 3.3UF, 6.3V, 0805; Capacitance:3.3µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; ESR:12ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:68mA RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 3.3 F, 10%, 6.3 V, 0805 [2012 Metric], R Rohs Compliant Kyocera Avx - 15P3125 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 3.3 F, 10%, 6.3 V, 0805 [2012 Metric], R Rohs Compliant Kyocera Avx
15P3125
Surface Mount Tantalum Capacitor, Taj Series, 3.3 F, 10%, 6.3 V, 0805 [2012 Metric], R Rohs Compliant Kyocera Avx 15P3125
Surface Mount Tantalum Capacitor, TAJ Series, 3.3 F, 10%, 6.3 V, 0805 [2012 Metric], R RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 3.3 F, 10%, 6.3 V, 0805 [2012 Metric], R RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJR335K006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJR335K006RNJ
Tantalum Capacitors TAJR335K006RNJ
CAP TANT 3.3UF 10% 6.3V 0805

CAP TANT 3.3UF 10% 6.3V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJR335K006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJR335K006RNJ
Capacitors - Tantalum Capacitors TAJR335K006RNJ
CAP TANT 3.3UF 10% 6.3V 0805

CAP TANT 3.3UF 10% 6.3V 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11073-2-ND 478-11073-6-ND 65M4940 15P3125 TAJR335K006RNJ TAJR335K006RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum, 3.3Uf, 6.3V, 0805; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 3.3 F, 10%, 6.3 V, 0805 [2012 Metric], R Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701196 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details