Manufacturer: AVX Corporation
Win Source Part Number: 1105349-TAJS105K025R
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 25V
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Capacitance: 1μF
Tolerance: ±10%
Manufacturer Size Code: S
ESR: 8 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive, Power Management, Consumer Electronics, Portable Devices
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8Ohm
CAPACITOR TANT, 1UF, 25V, 1206 10%; Capacitance:1µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:8ohm; No. of Pins:2 RoHS Compliant: Yes
CAP TANT 1UF 10% 25V 1206
CAP TANT 1UF 10% 25V 1206
CAP TANT 1UF 10% 25V 1206
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1105349-TAJS105K025RNJ | TAJS105K025RNJ-ND | 54J3856 | TAJS105K025RNJ | TAJS105K025RNJ | 66-TAJS105K025RNJ |
| Product Name | Tantalum Capacitors - TAJS105K025RNJ | Tantalum Capacitors | Capacitor Tant, 1Uf, 25V, 1206 10%; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors | CAP TANT 1UF 10% 25V 1206 |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 25 volts | 25 volts | 25 volts |