Kyocera Corporation Tantalum Capacitors TAJT156M010RNJ

Description
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.8Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJT156M010RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJT156M010RNJ-ND
Tantalum Capacitors TAJT156M010RNJ-ND
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.8Ohm

15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.8Ohm

Buy Now Datasheet
Capacitor Tant, 15Uf, 10V, 1210 20%; Capacitance Kyocera Avx - 54J3986 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 10V, 1210 20%; Capacitance Kyocera Avx
54J3986
Capacitor Tant, 15Uf, 10V, 1210 20%; Capacitance Kyocera Avx 54J3986
CAPACITOR TANT, 15UF, 10V, 1210 20%; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2.8ohm RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 10V, 1210 20%; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2.8ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 15Uf, 10V, 1210 20%; Capacitance Kyocera Avx - 73R9209 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 10V, 1210 20%; Capacitance Kyocera Avx
73R9209
Tantalum Capacitor, 15Uf, 10V, 1210 20%; Capacitance Kyocera Avx 73R9209
TANTALUM CAPACITOR, 15UF, 10V, 1210 20%; Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:2.8ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:169mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 10V, 1210 20%; Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:2.8ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:169mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJT156M010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJT156M010RNJ
Capacitors - Tantalum Capacitors TAJT156M010RNJ
CAP TANT 15UF 20% 10V 1411

CAP TANT 15UF 20% 10V 1411

Supplier's Site
Tantalum Capacitors - TAJT156M010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJT156M010RNJ
Tantalum Capacitors TAJT156M010RNJ
CAP TANT 15UF 20% 10V 1411

CAP TANT 15UF 20% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJT156M010RNJ-ND 54J3986 73R9209 TAJT156M010RNJ TAJT156M010RNJ
Product Name Tantalum Capacitors Capacitor Tant, 15Uf, 10V, 1210 20%; Capacitance Kyocera Avx Tantalum Capacitor, 15Uf, 10V, 1210 20%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701018 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000910GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details