AVX Corporation Tantalum Capacitors TAJR475M010SNJ

Description
4.7µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 9Ohm @ 100kHz
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 9Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJR475M010SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJR475M010SNJTR-ND
Tantalum Capacitors 478-TAJR475M010SNJTR-ND
4.7µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 9Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 9Ohm @ 100kHz

Buy Now Datasheet
Capacitor Tant, 4.7Uf, 10V, 9 Ohm, 0.2, 805; Capacitance Kyocera Avx - 54J3834 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 10V, 9 Ohm, 0.2, 805; Capacitance Kyocera Avx
54J3834
Capacitor Tant, 4.7Uf, 10V, 9 Ohm, 0.2, 805; Capacitance Kyocera Avx 54J3834
CAPACITOR TANT, 4.7UF, 10V, 9 OHM, 0.2, 805; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:9ohm RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 10V, 9 OHM, 0.2, 805; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:9ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJR475M010SNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJR475M010SNJ
Capacitors - Tantalum Capacitors TAJR475M010SNJ
CAP TANT 4.7UF 20% 10V 0805

CAP TANT 4.7UF 20% 10V 0805

Supplier's Site
Tantalum Capacitors - TAJR475M010SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJR475M010SNJ
Tantalum Capacitors TAJR475M010SNJ
CAP TANT 4.7UF 20% 10V 0805

CAP TANT 4.7UF 20% 10V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJR475M010SNJTR-ND 54J3834 TAJR475M010SNJ TAJR475M010SNJ
Product Name Tantalum Capacitors Capacitor Tant, 4.7Uf, 10V, 9 Ohm, 0.2, 805; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101622U040AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers