Kyocera Corporation Tantalum Capacitors TAJS104M020RNJ

Description
0.1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 25Ohm
Request a Quote Datasheet
Description
0.1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 25Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJS104M020RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJS104M020RNJ-ND
Tantalum Capacitors TAJS104M020RNJ-ND
0.1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 25Ohm

0.1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 25Ohm

Buy Now Datasheet
Capacitor Tant, 0.1Uf, 20V, 1206 20%; Capacitance Kyocera Avx - 54J3847 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.1Uf, 20V, 1206 20%; Capacitance Kyocera Avx
54J3847
Capacitor Tant, 0.1Uf, 20V, 1206 20%; Capacitance Kyocera Avx 54J3847
CAPACITOR TANT, 0.1UF, 20V, 1206 20%; Capacitance:0.1µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:25ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:51mA RoHS Compliant: Yes

CAPACITOR TANT, 0.1UF, 20V, 1206 20%; Capacitance:0.1µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:25ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:51mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 0.1Uf, 20V, 1206 20%; Capacitance Kyocera Avx - 73R9171 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.1Uf, 20V, 1206 20%; Capacitance Kyocera Avx
73R9171
Tantalum Capacitor, 0.1Uf, 20V, 1206 20%; Capacitance Kyocera Avx 73R9171
TANTALUM CAPACITOR, 0.1UF, 20V, 1206 20%; Capacitance:0.1µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:25ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:51mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.1UF, 20V, 1206 20%; Capacitance:0.1µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:25ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:51mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJS104M020RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJS104M020RNJ
Tantalum Capacitors TAJS104M020RNJ
CAP TANT 0.1UF 20% 20V 1206

CAP TANT 0.1UF 20% 20V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TAJS104M020RNJ-ND 54J3847 TAJS104M020RNJ
Product Name Tantalum Capacitors Capacitor Tant, 0.1Uf, 20V, 1206 20%; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - TDC476K020WSG-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details