0.68µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 25Ohm
CAPACITOR TANT, 0.68UF, 16V, 25 OHM, 0.1, 805; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:25ohm RoHS Compliant: Yes
CAP TANT 0.68UF 10% 16V 0805
CAP TANT 0.68UF 10% 16V 0805
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJR684K016RNJ-ND | 54J3836 | TAJR684K016RNJ | TAJR684K016RNJ |
| Product Name | Tantalum Capacitors | Capacitor Tant, 0.68Uf, 16V, 25 Ohm, 0.1, 805; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |